For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. This allows greater suction capabilities and reduces the risk of cavitation.
A wide product range of piston pumps are kept in stock: 0.25 – 60 GPM and 100 – 1,500 PSI. Pumps are available in brass and 304 stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 6020 |
| Product Name | Positive Displacement Triplex Piston Pump |
| Pump Type | Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump |
| Discharge Pressure | 1000.0 psi (703 m of Water) |
| Liquid Flow | 60.000 GPM (227.27 L/min) |
| Media Temperature | -10 to 240 F (-23 to 116 C) |