Caster Warehouse Inc. Thermo Plastic Rubber W-8-TPR-6600-DB

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-8-TPR-6600-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-8-TPR-6600-DB
Thermo Plastic Rubber W-8-TPR-6600-DB
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-TPR-6600-DB
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 410 lbs (186 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Polyolefin Wheels - PO Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 250 to 800 lbs (113 to 363 kg)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details