RWM Casters Company Polyolefin Wheels PO Wheels

Description
Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for more applications than any other type of wheel. FEATURES Wheel Bearings Choice of straight rollers, plain, celcon or ball bearings. Temperature Range -20° to 230°F Hardness 65 to 70 Shore D Durometer APPLICATIONS Polyolefin wheels are an excellent low cost wheel. Polyolefin is a very durable plastic material and these wheels can be used in a wide range of applications including bakeries, meat processing and packaging, dairies, food processing, laundries, supermarkets, offices, warehousing and manufacturing. Most sizes of Polyolefin Wheels have a slightly crowned tread offering excellent rollability and maneuverability. Various sizes, bores and bearings are available for our Polyolefin Wheels. Our standard color is black, but it can be ordered in white.
Description
Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for more applications than any other type of wheel. FEATURES Wheel Bearings Choice of straight rollers, plain, celcon or ball bearings. Temperature Range -20° to 230°F Hardness 65 to 70 Shore D Durometer APPLICATIONS Polyolefin wheels are an excellent low cost wheel. Polyolefin is a very durable plastic material and these wheels can be used in a wide range of applications including bakeries, meat processing and packaging, dairies, food processing, laundries, supermarkets, offices, warehousing and manufacturing. Most sizes of Polyolefin Wheels have a slightly crowned tread offering excellent rollability and maneuverability. Various sizes, bores and bearings are available for our Polyolefin Wheels. Our standard color is black, but it can be ordered in white.

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheels - PO Wheels - RWM Casters Company
Gastonia, NC, USA
Polyolefin Wheels
PO Wheels
Polyolefin Wheels PO Wheels
Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for more applications than any other type of wheel. FEATURES Wheel Bearings Choice of straight rollers, plain, celcon or ball bearings. Temperature Range -20° to 230°F Hardness 65 to 70 Shore D Durometer APPLICATIONS Polyolefin wheels are an excellent low cost wheel. Polyolefin is a very durable plastic material and these wheels can be used in a wide range of applications including bakeries, meat processing and packaging, dairies, food processing, laundries, supermarkets, offices, warehousing and manufacturing. Most sizes of Polyolefin Wheels have a slightly crowned tread offering excellent rollability and maneuverability. Various sizes, bores and bearings are available for our Polyolefin Wheels. Our standard color is black, but it can be ordered in white.

Tests have proven Polyolefin Wheels to have superior resistance to water and chemicals, better abrasion resistance than hard rubber and a remarkable ability to withstand impact. They are designed for more applications than any other type of wheel.

FEATURES

Wheel BearingsChoice of straight rollers, plain, celcon or ball bearings.
Temperature Range-20° to 230°F
Hardness65 to 70 Shore D Durometer

APPLICATIONS

Polyolefin wheels are an excellent low cost wheel. Polyolefin is a very durable plastic material and these wheels can be used in a wide range of applications including bakeries, meat processing and packaging, dairies, food processing, laundries, supermarkets, offices, warehousing and manufacturing. Most sizes of Polyolefin Wheels have a slightly crowned tread offering excellent rollability and maneuverability. Various sizes, bores and bearings are available for our Polyolefin Wheels. Our standard color is black, but it can be ordered in white.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number PO Wheels
Product Name Polyolefin Wheels
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 250 to 800 lbs (113 to 363 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Torus Wheels - UAB Wheels - RWM Casters Company
RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 700 to 1500 lbs (317 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details