Caster Warehouse Inc. Steel (Cast Iron) Wheel W-8-STL-9500-T

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-8-STL-9500-T - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-8-STL-9500-T
Steel (Cast Iron) Wheel W-8-STL-9500-T
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-STL-9500-T
Product Name Steel (Cast Iron) Wheel
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWR330 25.4/63 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 662 lbs (300 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details