Caster Warehouse Inc. Solid Polyurethane Wheel W-8-SPU-6600

Description
Molded high performance liquid cast polyurethane
Description
Molded high performance liquid cast polyurethane

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel - W-8-SPU-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane Wheel
W-8-SPU-6600
Solid Polyurethane Wheel W-8-SPU-6600
Molded high performance liquid cast polyurethane

Molded high performance liquid cast polyurethane

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-SPU-6600
Product Name Solid Polyurethane Wheel
Wheel Type Solid Poly
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Mold-On Rubber on Die Cast Aluminum Wheels - MD Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 600 lbs (113 to 272 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details