Colson Caster Corporation Peforma Rubber Wheel 5.00004.459 COND

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
5.00004.459 COND
Peforma Rubber Wheel 5.00004.459 COND

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00004.459 COND
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Caster Wheel - 1318780 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Polypropylene
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Soft Rubber Wheel - W-4-SR-5200 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 170 lbs (77.1 kg)
Wheel Diameter 4 inch (102 mm)
View Details