Caster Warehouse Inc. Solid Polyurethane Wheel W-8-SPU-6600-BB

Description
Molded high performance liquid cast polyurethane
Description
Molded high performance liquid cast polyurethane

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel - W-8-SPU-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Solid Polyurethane Wheel
W-8-SPU-6600-BB
Solid Polyurethane Wheel W-8-SPU-6600-BB
Molded high performance liquid cast polyurethane

Molded high performance liquid cast polyurethane

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-SPU-6600-BB
Product Name Solid Polyurethane Wheel
Wheel Type Solid Poly
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Phenolic Wheels - TM Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details