Albion Casters and Wheels Rubber Solid Wheels RR Series

Description
Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core. FEATURES Wheel Face: Moderate crown Finish: Black Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 75-85 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core. FEATURES Wheel Face: Moderate crown Finish: Black Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 75-85 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Rubber Solid Wheels - RR Series - Albion Casters and Wheels
Albion, MI, USA
Rubber Solid Wheels
RR Series
Rubber Solid Wheels RR Series
Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core. FEATURES Wheel Face: Moderate crown Finish: Black Temperature Range: -40 degrees up to +180 degrees Fahrenheit Hardness: 75-85 Shore WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Protect floors and quiet operation with our rubber wheels. Rubber is molded to harder rubber core.

FEATURES

  • Wheel Face: Moderate crown
  • Finish: Black
  • Temperature Range: -40 degrees up to +180 degrees Fahrenheit
  • Hardness: 75-85 Shore

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number RR Series
Product Name Rubber Solid Wheels
Wheel Type Solid Rubber
Maximum Load 125 to 360 lbs (56.69 to 163 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Drop Forged Steel Wheels - FS Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1400 to 10000 lbs (635 to 4535 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details