Caster Warehouse Inc. Phenolic Wheel W-8-PHN-9500

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-8-PHN-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-8-PHN-9500
Phenolic Wheel W-8-PHN-9500
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-8-PHN-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-8-PHN-9500
Phenolic Wheel W-8-PHN-9500
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-8-PHN-9500 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-8-PHN-9500
Phenolic Wheel W-8-PHN-9500
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-8-PHN-9500 W-8-PHN-9500 W-8-PHN-9500
Product Name Phenolic Wheel Phenolic Wheel Phenolic Wheel
Wheel Type Phenolic Phenolic Phenolic
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Caster Wheel - 1318783 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Hard Rubber Wheel - W-2-HR-4000 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details