RS Components, Ltd. Trolley Wheels 399953

Description
Guitel Hervieu 958005 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 958005 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 399953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
399953
Trolley Wheels 399953
Guitel Hervieu 958005 Trolley Wheel

Guitel Hervieu 958005 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 399953
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
Wheel Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 2535479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2479335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 4600301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details