Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-8-PCI-6825-DBO

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-8-PCI-6825-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-8-PCI-6825-DBO
Polyurethane on Cast Iron Wheel W-8-PCI-6825-DBO
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-PCI-6825-DBO
Product Name Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Bolted Steel Centre - NSS160 25.4/60 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details