Caster Warehouse Inc. Polyurethane on Cast Iron Wheel W-8-PCI-6600

Description
High quality polyurethane chemically bonded to painted cast iron core
Description
High quality polyurethane chemically bonded to painted cast iron core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Cast Iron Wheel - W-8-PCI-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Cast Iron Wheel
W-8-PCI-6600
Polyurethane on Cast Iron Wheel W-8-PCI-6600
High quality polyurethane chemically bonded to painted cast iron core

High quality polyurethane chemically bonded to painted cast iron core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-PCI-6600
Product Name Polyurethane on Cast Iron Wheel
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 375 lbs (170 kg)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details