Faultless Caster Cast Iron 06-6x3

Description
Good choice for moving heavy loads in manufacturing and warehousing
Description
Good choice for moving heavy loads in manufacturing and warehousing

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Cast Iron
06-6x3
Cast Iron 06-6x3
Good choice for moving heavy loads in manufacturing and warehousing

Good choice for moving heavy loads in manufacturing and warehousing

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 06-6x3
Product Name Cast Iron
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
9
Specs
Wheel Type Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.99 inch (203 mm)
View Details