Albion Casters and Wheels Rubber Tread Empire Wheels IR Series

Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.
Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Suppliers

Company
Product
Description
Supplier Links
Rubber Tread Empire Wheels - IR Series - Albion Casters and Wheels
Albion, MI, USA
Rubber Tread Empire Wheels
IR Series
Rubber Tread Empire Wheels IR Series
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options.

General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number IR Series
Product Name Rubber Tread Empire Wheels
Wheel Type Rubber/Plastic; Half Round Tread; TPR on Poly
Maximum Load 250 to 550 lbs (113 to 249 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Full Radius Tread Ductile Wheels - FR Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 6000 lbs (680 to 2721 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details