Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-8-PAL-6600-BB

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-8-PAL-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-8-PAL-6600-BB
Polyurethane on Aluminum Wheel W-8-PAL-6600-BB
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-PAL-6600-BB
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Solid Polyurethane Wheel (KT) - KT62R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details