Stands up to frequent exposure to moisture, steam and temperature changes
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | KT62R-12 |
| Product Name | Solid Polyurethane Wheel (KT) |
| Wheel Type | Solid Poly |
| Maximum Load | 1200 lbs (544 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2 inch (50.8 mm) |