Extra thick, precision molded high grade rubber chemically bonded to alum.
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-8-GRND-66BB-5/8 |
| Product Name | Balloon Cushion Rubber on Aluminum Wheel |
| Wheel Type | Half Round Tread; Balloon Cushion |
| Maximum Load | 450 lbs (204 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 2 inch (50.8 mm) |