Caster Warehouse Inc. Balloon Cushion Rubber on Aluminum Wheel W-8-GRND-66BB-3/4

Description
Extra thick, precision molded high grade rubber chemically bonded to alum.
Description
Extra thick, precision molded high grade rubber chemically bonded to alum.

Suppliers

Company
Product
Description
Supplier Links
Balloon Cushion Rubber on Aluminum Wheel - W-8-GRND-66BB-3/4 - Caster Warehouse Inc.
Lilburn, GA, USA
Balloon Cushion Rubber on Aluminum Wheel
W-8-GRND-66BB-3/4
Balloon Cushion Rubber on Aluminum Wheel W-8-GRND-66BB-3/4
Extra thick, precision molded high grade rubber chemically bonded to alum.

Extra thick, precision molded high grade rubber chemically bonded to alum.

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-GRND-66BB-3/4
Product Name Balloon Cushion Rubber on Aluminum Wheel
Wheel Type Half Round Tread; Balloon Cushion
Maximum Load 450 lbs (204 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW330 25.4/75 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 12.99 inch (330 mm)
View Details