RS Components, Ltd. Trolley Wheels 2785927

Description
LAG 13108 Trolley Wheel
Request a Quote
Description
LAG 13108 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2785927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2785927
Trolley Wheels 2785927
LAG 13108 Trolley Wheel

LAG 13108 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2785927
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2478449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2483772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 386 lbs (175 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2479335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details