Caster Warehouse Inc. Ductile Steel Wheel W-8-DUC-9500-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-8-DUC-9500-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-8-DUC-9500-C
Ductile Steel Wheel W-8-DUC-9500-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DUC-9500-C
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 4750 lbs (2154 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.12 inch (130 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Elastomeric High Tensile Non-Marking Rubber Wheels -  - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 700 to 2280 lbs (317 to 1034 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details