Caster Warehouse Inc. Ductile Steel Wheel W-8-DUC-9100-DBO

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-8-DUC-9100-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-8-DUC-9100-DBO
Ductile Steel Wheel W-8-DUC-9100-DBO
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DUC-9100-DBO
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 2000 lbs (907 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
9
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 8.98 inch (228 mm)
View Details