Caster Warehouse Inc. Thermo Plastic Rubber W-6-TPR-6400-DBO

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Thermo Plastic Rubber - W-6-TPR-6400-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Thermo Plastic Rubber
W-6-TPR-6400-DBO
Thermo Plastic Rubber W-6-TPR-6400-DBO
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-TPR-6400-DBO
Product Name Thermo Plastic Rubber
Wheel Type Rubber/Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
5
Specs
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
View Details
Urethane Solid Caster Wheels - US Wheels - RWM Casters Company
Specs
Wheel Type Solid Poly
Maximum Load 125 to 500 lbs (56.69 to 227 kg)
Wheel Diameter 2 to 5 inch (50.8 to 127 mm)
View Details