Plasticwheels Ltd. 5" Red Ind Box CT 1/2" Ext. Boss Black Half RD. TY ATV2787

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" Red Ind Box CT 1/2" Ext. Boss Black Half RD. TY
ATV2787
5" Red Ind Box CT 1/2" Ext. Boss Black Half RD. TY ATV2787
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2787
Product Name 5" Red Ind Box CT 1/2" Ext. Boss Black Half RD. TY
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.98 inch (152 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
75mm BLACK TREADED TY. BLACK 6HOLE CT. NO FITTINGS - ATV8510 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details