Caster Warehouse Inc. Steel (Cast Iron) Wheel W-6-STL-9400

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-6-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9400
Steel (Cast Iron) Wheel W-6-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-6-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9400
Steel (Cast Iron) Wheel W-6-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
Steel (Cast Iron) Wheel - W-6-STL-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-6-STL-9400
Steel (Cast Iron) Wheel W-6-STL-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-6-STL-9400 W-6-STL-9400 W-6-STL-9400
Product Name Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel Steel (Cast Iron) Wheel
Wheel Type Metal Metal Metal
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Pneumatic Wheels - SF Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Pneumatic
Maximum Load 200 to 3630 lbs (90.7 to 1646 kg)
Wheel Diameter 6 to 25.7 inch (152 to 653 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details