Albion Casters and Wheels Pneumatic Wheels SF Series

Description
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service.
Description
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheels - SF Series - Albion Casters and Wheels
Albion, MI, USA
Pneumatic Wheels
SF Series
Pneumatic Wheels SF Series
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service.

Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service.

Supplier's Site
Brass Pneumatic Replacement Tires - SF Series - Albion Casters and Wheels
Albion, MI, USA
Brass Pneumatic Replacement Tires
SF Series
Brass Pneumatic Replacement Tires SF Series
Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service

Full Pneumatic (SF) Recommended for the greatest possible protection to both loads and floors. If you transport fragile materials or parts, or if you move delicate instruments over rough floors, you should consider a pneumatic tire. Full pneumatics cushion the load on air, just like an automobile. They must be properly inflated as indicated in wheel table. Can be filled with urethane foam to make them deflation proof, but foam has no effect on capacity. Suitable for extended service

Supplier's Site

Technical Specifications

  Albion Casters and Wheels Albion Casters and Wheels
Product Category Wheels Wheels
Product Number SF Series SF Series
Product Name Pneumatic Wheels Brass Pneumatic Replacement Tires
Wheel Type Pneumatic Pneumatic
Maximum Load 200 to 3630 lbs (90.7 to 1646 kg) 210 lbs (95.24 kg)
Wheel Diameter 6 to 25.7 inch (152 to 653 mm) 8 inch (203 mm)
Wheel Width 2 to 10 inch (50.8 to 254 mm) 2.5 to 4 inch (63.5 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details