Caster Warehouse Inc. Round Tread Thermo Plastic Rubber W-6-RTP-6600

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Round Tread Thermo Plastic Rubber - W-6-RTP-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Round Tread Thermo Plastic Rubber
W-6-RTP-6600
Round Tread Thermo Plastic Rubber W-6-RTP-6600
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-RTP-6600
Product Name Round Tread Thermo Plastic Rubber
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 410 lbs (186 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Guide Wheels - U-Groove Bearings - SZU3-10 Open -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 70.36 lbs (31.91 kg)
View Details