Faultless Caster Rockite® 27-4Bx1-5/8

Description
High-load rating, high-impact resistance, good floor protection & mobility
Description
High-load rating, high-impact resistance, good floor protection & mobility

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Rockite®
27-4Bx1-5/8
Rockite® 27-4Bx1-5/8
High-load rating, high-impact resistance, good floor protection & mobility

High-load rating, high-impact resistance, good floor protection & mobility

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 27-4Bx1-5/8
Product Name Rockite®
Wheel Type Solid Rubber
Maximum Load 420 lbs (190 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4387799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details
VM Ductile V-Groove Wheels - VM Ductile V-Groove Wheels - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 3500 to 6000 lbs (1587 to 2721 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
View Details