Caster Warehouse Inc. Phenolic Wheel W-6-PHN-6400

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-6-PHN-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-6400
Phenolic Wheel W-6-PHN-6400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site
Phenolic Wheel - W-6-PHN-6400 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-6-PHN-6400
Phenolic Wheel W-6-PHN-6400
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels
Product Number W-6-PHN-6400 W-6-PHN-6400
Product Name Phenolic Wheel Phenolic Wheel
Wheel Type Phenolic Phenolic
Maximum Load 800 lbs (363 kg) 800 lbs (363 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 4600301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details