Offers floor protection, is non marking and non-conductive
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-6-PHN-6400-DB |
| Product Name | Phenolic Wheel |
| Wheel Type | Phenolic |
| Maximum Load | 800 lbs (363 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |