Gilson Company, Inc. Floor Mounted Mixing Wheel, 115V/60Hz SP-48R

Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.
Description
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Suppliers

Company
Product
Description
Supplier Links
Floor Mounted Mixing Wheel, 115V/60Hz - SP-48R - Gilson Company, Inc.
Lewis Center, OH, USA
Floor Mounted Mixing Wheel, 115V/60Hz
SP-48R
Floor Mounted Mixing Wheel, 115V/60Hz SP-48R
Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities. SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg). SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm ), WxDxH. Est. Ship Wt.: 450lb (205kg). Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Proper analytical sample preparation from heterogeneous materials such as coal or ores requires careful and thorough mixing to assure that final analyses will be consistent and accurate. To satisfy the need for mechanical sample mixing instruments, Gilson offers bench-mounted, wall-hung, and floor-mounted Mixing Wheels for a wide range of sample quantities.

SP-42 Mini Mixing Wheel rotates up to six 8oz (237ml) sample jars over a 10-60rpm adjustable speed range. The large three-finger thumbscrew clamps lock bottles securely at a 45° angle (as specified by ASTM D 2013) or other required position. The sturdy bench unit with painted steel frame has resilient rubber feet and includes a 6ft (1.8m) three-wire cord. The remote speed control module permits safe use away from wheel rotation. The continuous-duty 1/30hp motor is adequate to rotate containers with diameters up to the 3-1/2in (89mm) limit of the clamps, but SPA-60 wide-mouth, straight-sided 8oz glass jars with 58mm cap are recommended. When permissible, SPA-64 metallic Jack Rocks may be added to samples to speed the mixing process. Order the TR-350 transformer for 230V applications. Overall Dimensions: 9.5x10x10in (241x254x254mm), WxDxH without jars. Est. Ship Wt.: 25lb (11kg).

SP-48R Floor Mount Mixing Wheel has ten 45°-mounted sample stations for 1/2gal (2L) sample containers 4.7x9.4in (119x239mm), dia.xH. The wheel is mounted on a heavy-duty painted steel floor stand. Rotation can be varied from 0-25rpm. Overall Dimensions: 48x40x50in (1,220x1,020x1,270mm), WxDxH. Est. Ship Wt.: 450lb (205kg).

Wide-mouth high density polyethylene Model SC-108 sample containers with screw-top lids are ordered separately in cases of 12. Mixing wheels for other containers quoted on request.

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Wheels
Product Number SP-48R
Product Name Floor Mounted Mixing Wheel, 115V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details