Caster Warehouse Inc. Ductile V Groove Wheel W-6-DVG-9500-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-6-DVG-9500-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-6-DVG-9500-C
Ductile V Groove Wheel W-6-DVG-9500-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-DVG-9500-C
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 4500 lbs (2041 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2786021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details