Caster Warehouse Inc. Ductile Steel Wheel W-6-DUC-9100-C

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-6-DUC-9100-C - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-6-DUC-9100-C
Ductile Steel Wheel W-6-DUC-9100-C
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-DUC-9100-C
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Polyurethane on Polypropylene Core Wheels - XA Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Plastic; Half Round Tread (optional feature)
Maximum Load 300 to 1500 lbs (136 to 680 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details