Made from high quality polyolefin, economical hard durometer wheel
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-5-XDP-6600-BB |
| Product Name | Polyolefin Wheel |
| Wheel Type | Plastic |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 2 inch (50.8 mm) |