Caster Warehouse Inc. Polyolefin Wheel W-5-XDP-6400-DB

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-5-XDP-6400-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-5-XDP-6400-DB
Polyolefin Wheel W-5-XDP-6400-DB
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-XDP-6400-DB
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Duraflex
Maximum Load 500 lbs (227 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Straight Sided Phenolic Wheels - TH/TS Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 500 to 1500 lbs (227 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details