Caster Warehouse Inc. Steel (Cast Iron) Wheel W-5-STL-6600-DB

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Steel (Cast Iron) Wheel - W-5-STL-6600-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Steel (Cast Iron) Wheel
W-5-STL-6600-DB
Steel (Cast Iron) Wheel W-5-STL-6600-DB
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-STL-6600-DB
Product Name Steel (Cast Iron) Wheel
Wheel Type Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details