Caster Warehouse Inc. Polyolefin Wheel W-3-LDP-5200

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-3-LDP-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-3-LDP-5200
Polyolefin Wheel W-3-LDP-5200
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-3-LDP-5200
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Rubber on Cast Iron Wheel - W-4-RCI-6600-BB - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
View Details
POM Bearing Roller - HU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 132 lbs (20 to 60 kg)
View Details