Caster Warehouse Inc. Round Tread Thermo Plastic Rubber W-5-RTP-6600-DB

Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core
Description
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Round Tread Thermo Plastic Rubber - W-5-RTP-6600-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Round Tread Thermo Plastic Rubber
W-5-RTP-6600-DB
Round Tread Thermo Plastic Rubber W-5-RTP-6600-DB
High quality Thermo Plastic Rubber mechanically locked to polyolefin core

High quality Thermo Plastic Rubber mechanically locked to polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-RTP-6600-DB
Product Name Round Tread Thermo Plastic Rubber
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 350 lbs (159 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details