Albion Casters and Wheels Phenolic Wheels TM Series

Description
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 E WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor
Description
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 E WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheels - TM Series - Albion Casters and Wheels
Albion, MI, USA
Phenolic Wheels
TM Series
Phenolic Wheels TM Series
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 E WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black
  • Temperature Range: -65°F to +250°F (300°F intermittent)
  • Hardness: Rockwell 102 E

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factor
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number TM Series
Product Name Phenolic Wheels
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
Wheel Width 1.25 to 6 inch (31.75 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Polypropylene Empire Wheels - IB Series - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 400 to 900 lbs (181 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details