Caster Warehouse Inc. Rubber on Aluminum Wheel W-5-RAL-6600-BB

Description
Precision molded high quality gray rubber chemically bonded to aluminum
Description
Precision molded high quality gray rubber chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Rubber on Aluminum Wheel - W-5-RAL-6600-BB - Caster Warehouse Inc.
Lilburn, GA, USA
Rubber on Aluminum Wheel
W-5-RAL-6600-BB
Rubber on Aluminum Wheel W-5-RAL-6600-BB
Precision molded high quality gray rubber chemically bonded to aluminum

Precision molded high quality gray rubber chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-RAL-6600-BB
Product Name Rubber on Aluminum Wheel
Wheel Type Rubber/Metal
Maximum Load 250 lbs (113 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Polypropylene
Maximum Load 400 lbs (181 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Polypropylene Wheels - PB Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 250 to 1000 lbs (113 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details