Caster Warehouse Inc. Phenolic Wheel W-5-PHN-6600

Description
Offers floor protection, is non marking and non-conductive
Description
Offers floor protection, is non marking and non-conductive

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel - W-5-PHN-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Phenolic Wheel
W-5-PHN-6600
Phenolic Wheel W-5-PHN-6600
Offers floor protection, is non marking and non-conductive

Offers floor protection, is non marking and non-conductive

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-PHN-6600
Product Name Phenolic Wheel
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Mold-On Rubber on Die Cast Aluminum Wheels - MD Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 250 to 600 lbs (113 to 272 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details