Caster Warehouse Inc. Polyurethane on Aluminum Wheel W-5-PAL-6600

Description
Precision molded high quality polyurethane chemically bonded to aluminum
Description
Precision molded high quality polyurethane chemically bonded to aluminum

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Aluminum Wheel - W-5-PAL-6600 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Aluminum Wheel
W-5-PAL-6600
Polyurethane on Aluminum Wheel W-5-PAL-6600
Precision molded high quality polyurethane chemically bonded to aluminum

Precision molded high quality polyurethane chemically bonded to aluminum

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-PAL-6600
Product Name Polyurethane on Aluminum Wheel
Wheel Type Poly/Metal
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Round Tread Thermo Plastic Rubber - W-4-RTP-6600-BB - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic; Half Round Tread
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 inch (102 mm)
View Details