RS Components, Ltd. Trolley Wheels 400172

Description
Guitel Hervieu 23-070-082B20
Request a Quote
Description
Guitel Hervieu 23-070-082B20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 400172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
400172
Trolley Wheels 400172
Guitel Hervieu 23-070-082B20

Guitel Hervieu 23-070-082B20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 400172
Product Name Trolley Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3013683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details