Caster Warehouse Inc. Hard Rubber Wheel W-5-HR-3600

Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move
Description
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel - W-5-HR-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Hard Rubber Wheel
W-5-HR-3600
Hard Rubber Wheel W-5-HR-3600
Higher load capacity than soft rubber, easy rolling, minimal effort to move

Higher load capacity than soft rubber, easy rolling, minimal effort to move

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-HR-3600
Product Name Hard Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Solid Poly
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 3 to 10 inch (76.2 to 254 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details