RS Components, Ltd. Trolley Wheels 750749

Description
Guitel Hervieu 11.0IN SOLID RUB WH.PLAS
Request a Quote
Description
Guitel Hervieu 11.0IN SOLID RUB WH.PLAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 750749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
750749
Trolley Wheels 750749
Guitel Hervieu 11.0IN SOLID RUB WH.PLAS

Guitel Hervieu 11.0IN SOLID RUB WH.PLAS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 750749
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details