Caster Warehouse Inc. Ductile Steel Wheel W-5-DUC-9100-DB

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-5-DUC-9100-DB - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-5-DUC-9100-DB
Ductile Steel Wheel W-5-DUC-9100-DB
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-DUC-9100-DB
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 1650 lbs (748 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Heavy Duty Mold-On Rubber on Iron Core Wheels - MH Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 340 to 2500 lbs (154 to 1134 kg)
Wheel Diameter 3.25 to 16 inch (82.55 to 406 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details