Albion Casters and Wheels Flat Tread Ductile Wheels FM Series

Description
Albion FM Ductile Wheels feature higher capacities compared to cast iron wheels. Wheels are painted black. FEATURES Wheel face: FM flat tread design, FR full radius tread design Finish: Black painted Temperature Range: Up to +800°F, consult factory Tensile Strength: 65K PSI
Description
Albion FM Ductile Wheels feature higher capacities compared to cast iron wheels. Wheels are painted black. FEATURES Wheel face: FM flat tread design, FR full radius tread design Finish: Black painted Temperature Range: Up to +800°F, consult factory Tensile Strength: 65K PSI

Suppliers

Company
Product
Description
Supplier Links
Flat Tread Ductile Wheels - FM Series - Albion Casters and Wheels
Albion, MI, USA
Flat Tread Ductile Wheels
FM Series
Flat Tread Ductile Wheels FM Series
Albion FM Ductile Wheels feature higher capacities compared to cast iron wheels. Wheels are painted black. FEATURES Wheel face: FM flat tread design, FR full radius tread design Finish: Black painted Temperature Range: Up to +800°F, consult factory Tensile Strength: 65K PSI

Albion FM Ductile Wheels feature higher capacities compared to cast iron wheels. Wheels are painted black.

FEATURES

  • Wheel face: FM flat tread design, FR full radius tread design
  • Finish: Black painted
  • Temperature Range: Up to +800°F, consult factory
  • Tensile Strength: 65K PSI
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number FM Series
Product Name Flat Tread Ductile Wheels
Wheel Type Metal
Maximum Load 1500 to 6000 lbs (680 to 2721 kg)
Wheel Diameter 5 to 12 inch (127 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 1718322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Guide Wheels - W-series - W0X -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Maximum Load 259 lbs (117 kg)
View Details
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 255 lbs (116 kg)
View Details