Faultless Caster Dyna-Tred II 1-4x15/16

Description
Applications: dollies, furniture, carts, and trucks
Description
Applications: dollies, furniture, carts, and trucks

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred II
1-4x15/16
Dyna-Tred II 1-4x15/16
Applications: dollies, furniture, carts, and trucks

Applications: dollies, furniture, carts, and trucks

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 1-4x15/16
Product Name Dyna-Tred II
Wheel Type Plastic
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 399852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Faultless Caster
Specs
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 400 lbs (181 kg)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details