Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-4-XLB-5500-DBO

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-4-XLB-5500-DBO - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-4-XLB-5500-DBO
Polyurethane on Polyolefin Wheel W-4-XLB-5500-DBO
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-XLB-5500-DBO
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Specs
Wheel Type Rubber/Metal (optional feature); Rubber/Plastic (optional feature)
Maximum Load 170 to 185 lbs (77.1 to 83.9 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details