Caster Warehouse Inc. Polyolefin Wheel W-4-XDP-5500-C

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-4-XDP-5500-C - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-4-XDP-5500-C
Polyolefin Wheel W-4-XDP-5500-C
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-XDP-5500-C
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Straight Sided Phenolic Wheels - TH/TS Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 500 to 1500 lbs (227 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details