PJ Company RO SERIES: Nose Roller Wheels 465RO

Description
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available
Description
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available

Suppliers

Company
Product
Description
Supplier Links
RO SERIES: Nose Roller Wheels - 465RO - PJ Company
Compton, CA, USA
RO SERIES: Nose Roller Wheels
465RO
RO SERIES: Nose Roller Wheels 465RO
CAPACITY: 40000 - 40000 LBS. Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds. Characteristics: Semi Steel Construction Machined face Options: Other sizes available

CAPACITY: 40000 - 40000 LBS.
Nose Rollers are utilized as "guides" to assist Roll-off container movement from truck beds.
Characteristics:
Semi Steel Construction
Machined face
Options:
Other sizes available

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 465RO
Product Name RO SERIES: Nose Roller Wheels
Maximum Load 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Standard Crane Wheel - WCL-121 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details